Fairview Microwave Inc. High Power GaAs Amplifier at 8 Watt Psat Operating from 2 GHz to 4 GHz with 48 dBm IP3, SMA Input, SMA Output and 39 dB Gain, Heat Sink FMAM5038F

Description
RF power amplifier FMAM5038F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 8 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain. Fairview RF high power amplifier part number FMAM5038F is rated with a Psat of 39 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 8 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5038F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 8 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain. Fairview RF high power amplifier part number FMAM5038F is rated with a Psat of 39 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 8 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power GaAs Amplifier at 8 Watt Psat Operating from 2 GHz to 4 GHz with 48 dBm IP3, SMA Input, SMA Output and 39 dB Gain, Heat Sink - FMAM5038F - Fairview Microwave Inc.
Lewisville, TX, United States
High Power GaAs Amplifier at 8 Watt Psat Operating from 2 GHz to 4 GHz with 48 dBm IP3, SMA Input, SMA Output and 39 dB Gain, Heat Sink
FMAM5038F
High Power GaAs Amplifier at 8 Watt Psat Operating from 2 GHz to 4 GHz with 48 dBm IP3, SMA Input, SMA Output and 39 dB Gain, Heat Sink FMAM5038F
RF power amplifier FMAM5038F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 8 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain. Fairview RF high power amplifier part number FMAM5038F is rated with a Psat of 39 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 8 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5038F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 8 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain.

Fairview RF high power amplifier part number FMAM5038F is rated with a Psat of 39 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 8 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5038F
Product Name High Power GaAs Amplifier at 8 Watt Psat Operating from 2 GHz to 4 GHz with 48 dBm IP3, SMA Input, SMA Output and 39 dB Gain, Heat Sink
Amplifier Type Power Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 39 dB
Output Power 37.8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051B - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details