Fairview Microwave Inc. High Power LDMOS Amplifier at 4 Watt Psat Operating from 1 MHz to 1 GHz with 39 dBm IP3, SMA Input, SMA Output and 36 dB Gain, Heat Sink FMAM5030F

Description
RF power amplifier FMAM5030F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 4 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain. Fairview RF high power amplifier part number FMAM5030F is rated with a Psat of 36 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 MHz and a maximum of 1 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 4 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5030F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 4 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain. Fairview RF high power amplifier part number FMAM5030F is rated with a Psat of 36 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 MHz and a maximum of 1 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 4 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power LDMOS Amplifier at 4 Watt Psat Operating from 1 MHz to 1 GHz with 39 dBm IP3, SMA Input, SMA Output and 36 dB Gain, Heat Sink - FMAM5030F - Fairview Microwave Inc.
Lewisville, TX, United States
High Power LDMOS Amplifier at 4 Watt Psat Operating from 1 MHz to 1 GHz with 39 dBm IP3, SMA Input, SMA Output and 36 dB Gain, Heat Sink
FMAM5030F
High Power LDMOS Amplifier at 4 Watt Psat Operating from 1 MHz to 1 GHz with 39 dBm IP3, SMA Input, SMA Output and 36 dB Gain, Heat Sink FMAM5030F
RF power amplifier FMAM5030F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 4 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain. Fairview RF high power amplifier part number FMAM5030F is rated with a Psat of 36 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 MHz and a maximum of 1 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 4 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5030F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 4 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain.

Fairview RF high power amplifier part number FMAM5030F is rated with a Psat of 36 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 MHz and a maximum of 1 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 4 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5030F
Product Name High Power LDMOS Amplifier at 4 Watt Psat Operating from 1 MHz to 1 GHz with 39 dBm IP3, SMA Input, SMA Output and 36 dB Gain, Heat Sink
Amplifier Type Power Amplifier
Frequency Range 1 to 1000 MHz
Minimum Gain 36 dB
Output Power 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
View Details