RF power amplifier FMAM5030 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 4 Watt. Our SMA high power RF amplifier design has a 36 dB minimum gain.
Fairview RF high power amplifier part number FMAM5030 is rated with a Psat of 36 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 MHz and a maximum of 1 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.
Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 4 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM5030 |
| Product Name | High Power LDMOS Amplifier at 4 Watt Psat Operating from 1 MHz to 1 GHz with 39 dBm IP3, SMA Input, SMA Output and 36 dB Gain |
| Amplifier Type | Power Amplifier |
| Frequency Range | 1 to 1000 MHz |
| Minimum Gain | 36 dB |
| Output Power | 33 dBm |