RF power amplifier FMAM5029 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 8 Watt. Our SMA high power RF amplifier design has a 40 dB minimum gain and 44 dB typical gain.
Fairview RF high power high gain amplifier part number FMAM5029 is rated with a Psat of 39 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 0.5 MHz and a maximum of 500 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.
Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 8 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM5029 |
| Product Name | 44 dB Gain High Power LDMOS Amplifier at 8 Watt Psat Operating from 0.5 MHz to 500 MHz with 42 dBm IP3, SMA Input, SMA Output |
| Amplifier Type | Power Amplifier |
| Frequency Range | 0.5000 to 500 MHz |
| Minimum Gain | 40 dB |
| Maximum Gain | 44 dB |