Fairview Microwave Inc. 3.1 GHz to 3.5 GHz, Medium Power Broadband Amplifier with 1 Watt, 30 dB Gain and SMA FMAM4046

Description
RF broadband / wideband amplifier FMAM4046 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 29 dB minimum gain and 30 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4046 is rated with a P1dB of 30 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 3.1 GHz and a maximum of 3.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier FMAM4046 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 29 dB minimum gain and 30 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4046 is rated with a P1dB of 30 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 3.1 GHz and a maximum of 3.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.1 GHz to 3.5 GHz, Medium Power Broadband Amplifier with 1 Watt, 30 dB Gain and SMA - FMAM4046 - Fairview Microwave Inc.
Lewisville, TX, United States
3.1 GHz to 3.5 GHz, Medium Power Broadband Amplifier with 1 Watt, 30 dB Gain and SMA
FMAM4046
3.1 GHz to 3.5 GHz, Medium Power Broadband Amplifier with 1 Watt, 30 dB Gain and SMA FMAM4046
RF broadband / wideband amplifier FMAM4046 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 29 dB minimum gain and 30 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4046 is rated with a P1dB of 30 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 3.1 GHz and a maximum of 3.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier FMAM4046 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 29 dB minimum gain and 30 dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number FMAM4046 is rated with a P1dB of 30 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 3.1 GHz and a maximum of 3.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM4046
Product Name 3.1 GHz to 3.5 GHz, Medium Power Broadband Amplifier with 1 Watt, 30 dB Gain and SMA
Amplifier Type Power Amplifier
Frequency Range 3100 to 3500 MHz
Minimum Gain 29 dB
Maximum Gain 30 dB
Output Power 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS-43ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details