Fairview Microwave Inc. 10 MHz to 20 GHz, Medium Power Broadband Amplifier with 25 dBm, 13 dB Gain and SMA FMAM4029

Description
RF broadband / wideband amplifier FMAM4029 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA 25 wideband / broadband amplifier design has a 13 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4029 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 10 MHz and a maximum of 20 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier FMAM4029 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA 25 wideband / broadband amplifier design has a 13 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4029 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 10 MHz and a maximum of 20 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz to 20 GHz, Medium Power Broadband Amplifier with 25 dBm, 13 dB Gain and SMA - FMAM4029 - Fairview Microwave Inc.
Lewisville, TX, United States
10 MHz to 20 GHz, Medium Power Broadband Amplifier with 25 dBm, 13 dB Gain and SMA
FMAM4029
10 MHz to 20 GHz, Medium Power Broadband Amplifier with 25 dBm, 13 dB Gain and SMA FMAM4029
RF broadband / wideband amplifier FMAM4029 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA 25 wideband / broadband amplifier design has a 13 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4029 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 10 MHz and a maximum of 20 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier FMAM4029 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA 25 wideband / broadband amplifier design has a 13 dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number FMAM4029 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 10 MHz and a maximum of 20 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM4029
Product Name 10 MHz to 20 GHz, Medium Power Broadband Amplifier with 25 dBm, 13 dB Gain and SMA
Amplifier Type Power Amplifier
Frequency Range 10 to 20000 MHz
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-30-6000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 6000 MHz
Minimum Gain 25 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details