Fairview Microwave Inc. 2.5 dB NF, 6 GHz to 18 GHz, Low Noise Broadband Amplifier with 8 dBm, 20 dB Gain and SMA FMAM3302

Description
RF broadband / wideband amplifier FMAM3302 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors and rated at 2.5 dB. Our SMA wideband / broadband amplifier design has a 20 dB minimum gain and dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3302 is rated with a P1dB of 8 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 6 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier FMAM3302 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors and rated at 2.5 dB. Our SMA wideband / broadband amplifier design has a 20 dB minimum gain and dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3302 is rated with a P1dB of 8 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 6 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 dB NF, 6 GHz to 18 GHz, Low Noise Broadband Amplifier with 8 dBm, 20 dB Gain and SMA - FMAM3302 - Fairview Microwave Inc.
Lewisville, TX, United States
2.5 dB NF, 6 GHz to 18 GHz, Low Noise Broadband Amplifier with 8 dBm, 20 dB Gain and SMA
FMAM3302
2.5 dB NF, 6 GHz to 18 GHz, Low Noise Broadband Amplifier with 8 dBm, 20 dB Gain and SMA FMAM3302
RF broadband / wideband amplifier FMAM3302 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors and rated at 2.5 dB. Our SMA wideband / broadband amplifier design has a 20 dB minimum gain and dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3302 is rated with a P1dB of 8 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 6 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier FMAM3302 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors and rated at 2.5 dB. Our SMA wideband / broadband amplifier design has a 20 dB minimum gain and dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number FMAM3302 is rated with a P1dB of 8 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 6 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM3302
Product Name 2.5 dB NF, 6 GHz to 18 GHz, Low Noise Broadband Amplifier with 8 dBm, 20 dB Gain and SMA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
Output Power 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000H+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details