Fairview Microwave Inc. 22 dB Gain Block Amplifier Operating From 50 MHz to 2 GHz with 12 dBm P1dB and SMA FMAM18

Description
RF gain block amplifier FMAM18 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 22 dB gain. Fairview Microwave RF 22 dB gain block amplifier part number FMAM18 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 50 MHz and a maximum of 2 GHz. Additional RF specs on this 22 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 22 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF gain block amplifier FMAM18 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 22 dB gain. Fairview Microwave RF 22 dB gain block amplifier part number FMAM18 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 50 MHz and a maximum of 2 GHz. Additional RF specs on this 22 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 22 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 dB Gain Block Amplifier Operating From 50 MHz to 2 GHz with 12 dBm P1dB and SMA - FMAM18 - Fairview Microwave Inc.
Lewisville, TX, United States
22 dB Gain Block Amplifier Operating From 50 MHz to 2 GHz with 12 dBm P1dB and SMA
FMAM18
22 dB Gain Block Amplifier Operating From 50 MHz to 2 GHz with 12 dBm P1dB and SMA FMAM18
RF gain block amplifier FMAM18 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 22 dB gain. Fairview Microwave RF 22 dB gain block amplifier part number FMAM18 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 50 MHz and a maximum of 2 GHz. Additional RF specs on this 22 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 22 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF gain block amplifier FMAM18 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 22 dB gain.

Fairview Microwave RF 22 dB gain block amplifier part number FMAM18 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 50 MHz and a maximum of 2 GHz. Additional RF specs on this 22 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above.

This 22 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM18
Product Name 22 dB Gain Block Amplifier Operating From 50 MHz to 2 GHz with 12 dBm P1dB and SMA
Frequency Range 50 to 2000 MHz
Maximum Gain 22 dB
Output Power 12 dBm
Input VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2.2 :1
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details