Fairview Microwave Inc. 18 dB Gain Block Amplifier Operating From 100 MHz to 3 GHz with 16 dBm P1dB and SMA FMAM16

Description
RF gain block amplifier FMAM16 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA gain block amplifier design has a 18 dB gain. Fairview Microwave RF 18 dB gain block amplifier part number FMAM16 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 100 MHz and a maximum of 3 GHz. Additional RF specs on this 18 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 18 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF gain block amplifier FMAM16 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA gain block amplifier design has a 18 dB gain. Fairview Microwave RF 18 dB gain block amplifier part number FMAM16 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 100 MHz and a maximum of 3 GHz. Additional RF specs on this 18 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 18 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 dB Gain Block Amplifier Operating From 100 MHz to 3 GHz with 16 dBm P1dB and SMA - FMAM16 - Fairview Microwave Inc.
Lewisville, TX, United States
18 dB Gain Block Amplifier Operating From 100 MHz to 3 GHz with 16 dBm P1dB and SMA
FMAM16
18 dB Gain Block Amplifier Operating From 100 MHz to 3 GHz with 16 dBm P1dB and SMA FMAM16
RF gain block amplifier FMAM16 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA gain block amplifier design has a 18 dB gain. Fairview Microwave RF 18 dB gain block amplifier part number FMAM16 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 100 MHz and a maximum of 3 GHz. Additional RF specs on this 18 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 18 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF gain block amplifier FMAM16 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA gain block amplifier design has a 18 dB gain.

Fairview Microwave RF 18 dB gain block amplifier part number FMAM16 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 100 MHz and a maximum of 3 GHz. Additional RF specs on this 18 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above.

This 18 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM16
Product Name 18 dB Gain Block Amplifier Operating From 100 MHz to 3 GHz with 16 dBm P1dB and SMA
Frequency Range 100 to 3000 MHz
Maximum Gain 18 dB
Output Power 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details