Fairview Microwave Inc. 6 dB NF Low Phase Noise Amplifier Operating From 3 GHz to 8 GHz with 11 dB Gain, 14 dBm P1dB and SMA FMAM1035

Description
RF low noise amplifier FMAM1035 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 14 dBm. Our SMA medium power low noise amplifier design has a 11 dB typical gain. Fairview RF medium power LNA amplifier part number FMAM1035 is rated with a P1dB of 14 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 3 GHz and a maximum of 8 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF low noise amplifier FMAM1035 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 14 dBm. Our SMA medium power low noise amplifier design has a 11 dB typical gain. Fairview RF medium power LNA amplifier part number FMAM1035 is rated with a P1dB of 14 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 3 GHz and a maximum of 8 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 dB NF Low Phase Noise Amplifier Operating From 3 GHz to 8 GHz with 11 dB Gain, 14 dBm P1dB and SMA - FMAM1035 - Fairview Microwave Inc.
Lewisville, TX, United States
6 dB NF Low Phase Noise Amplifier Operating From 3 GHz to 8 GHz with 11 dB Gain, 14 dBm P1dB and SMA
FMAM1035
6 dB NF Low Phase Noise Amplifier Operating From 3 GHz to 8 GHz with 11 dB Gain, 14 dBm P1dB and SMA FMAM1035
RF low noise amplifier FMAM1035 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 14 dBm. Our SMA medium power low noise amplifier design has a 11 dB typical gain. Fairview RF medium power LNA amplifier part number FMAM1035 is rated with a P1dB of 14 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 3 GHz and a maximum of 8 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF low noise amplifier FMAM1035 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 14 dBm. Our SMA medium power low noise amplifier design has a 11 dB typical gain.

Fairview RF medium power LNA amplifier part number FMAM1035 is rated with a P1dB of 14 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 3 GHz and a maximum of 8 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above.

Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM1035
Product Name 6 dB NF Low Phase Noise Amplifier Operating From 3 GHz to 8 GHz with 11 dB Gain, 14 dBm P1dB and SMA
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 8000 MHz
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2628D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 25000 to 31000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details