Fairview Microwave Inc. Miter RA 1.85mm Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR FMAD1238

Description
1.85mm adapter FMAD1238 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a impedance. This 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1238 1.85mm female to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview female 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.85mm adapter FMAD1238 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a impedance. This 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1238 1.85mm female to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview female 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter RA 1.85mm Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR - FMAD1238 - Fairview Microwave Inc.
Lewisville, TX, United States
Miter RA 1.85mm Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
FMAD1238
Miter RA 1.85mm Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR FMAD1238
1.85mm adapter FMAD1238 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a impedance. This 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1238 1.85mm female to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview female 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.85mm adapter FMAD1238 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a impedance. This 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

1.85mm to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1238 1.85mm female to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm.

Fairview female 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1238
Product Name Miter RA 1.85mm Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
Connector Type 1.85mm; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details