Fairview Microwave Inc. Low PIM QD 4.3-10 Female (Jack) to N Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR FMAD1182

Description
4.3-10 adapter FMAD1182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.3-10 to N adapter is constructed with female gender on side 1 and female on side 2. FMAD1182 4.3-10 female to N female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview female 4.3-10 to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
4.3-10 adapter FMAD1182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.3-10 to N adapter is constructed with female gender on side 1 and female on side 2. FMAD1182 4.3-10 female to N female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview female 4.3-10 to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM QD 4.3-10 Female (Jack) to N Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR - FMAD1182 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM QD 4.3-10 Female (Jack) to N Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR
FMAD1182
Low PIM QD 4.3-10 Female (Jack) to N Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR FMAD1182
4.3-10 adapter FMAD1182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.3-10 to N adapter is constructed with female gender on side 1 and female on side 2. FMAD1182 4.3-10 female to N female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview female 4.3-10 to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

4.3-10 adapter FMAD1182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

4.3-10 to N adapter is constructed with female gender on side 1 and female on side 2. FMAD1182 4.3-10 female to N female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design.

Fairview female 4.3-10 to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1182
Product Name Low PIM QD 4.3-10 Female (Jack) to N Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details