Fairview Microwave Inc. Low PIM 4.3-10 Male (Plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.25 VSWR FMAD1165

Description
4.3-10 adapter FMAD1165 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1165 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
4.3-10 adapter FMAD1165 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1165 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 4.3-10 Male (Plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.25 VSWR - FMAD1165 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 4.3-10 Male (Plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.25 VSWR
FMAD1165
Low PIM 4.3-10 Male (Plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.25 VSWR FMAD1165
4.3-10 adapter FMAD1165 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1165 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

4.3-10 adapter FMAD1165 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1165 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design.

Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1165
Product Name Low PIM 4.3-10 Male (Plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.25 VSWR
Frequency Range 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details