Fairview Microwave Inc. 1.0mm Female (Jack) to 1.0mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.28 VSWR FMAD1163

Description
1.0mm adapter FMAD1163 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. 1.0mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1163 1.0mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview female 1.0mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.0mm adapter FMAD1163 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. 1.0mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1163 1.0mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview female 1.0mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0mm Female (Jack) to 1.0mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.28 VSWR - FMAD1163 - Fairview Microwave Inc.
Lewisville, TX, United States
1.0mm Female (Jack) to 1.0mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.28 VSWR
FMAD1163
1.0mm Female (Jack) to 1.0mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.28 VSWR FMAD1163
1.0mm adapter FMAD1163 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. 1.0mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1163 1.0mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview female 1.0mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.0mm adapter FMAD1163 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1.

1.0mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. FMAD1163 1.0mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design.

Fairview female 1.0mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1163
Product Name 1.0mm Female (Jack) to 1.0mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.28 VSWR
Connector Type 1.0mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details