Fairview Microwave Inc. Mini UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body FMAD1114

Description
Mini UHF adapter FMAD1114 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications . Mini UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. FMAD1114 Mini UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design. Fairview male Mini UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Mini UHF adapter FMAD1114 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications . Mini UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. FMAD1114 Mini UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design. Fairview male Mini UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body - FMAD1114 - Fairview Microwave Inc.
Lewisville, TX, United States
Mini UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body
FMAD1114
Mini UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body FMAD1114
Mini UHF adapter FMAD1114 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications . Mini UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. FMAD1114 Mini UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design. Fairview male Mini UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Mini UHF adapter FMAD1114 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications .

Mini UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. FMAD1114 Mini UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design.

Fairview male Mini UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1114
Product Name Mini UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body
Connector Type BNC; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
View Details