Fairview Microwave Inc. Slide-On BMA Jack to BMA Jack Slide-On Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR FMAD1105

Description
BMA adapter FMAD1105 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to BMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BMA to BMA adapter is constructed with jack gender on side 1 and jack on side 2. FMAD1105 BMA jack to BMA jack coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design. Fairview jack BMA to jack BMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BMA adapter FMAD1105 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to BMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BMA to BMA adapter is constructed with jack gender on side 1 and jack on side 2. FMAD1105 BMA jack to BMA jack coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design. Fairview jack BMA to jack BMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-On BMA Jack to BMA Jack Slide-On Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR - FMAD1105 - Fairview Microwave Inc.
Lewisville, TX, United States
Slide-On BMA Jack to BMA Jack Slide-On Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR
FMAD1105
Slide-On BMA Jack to BMA Jack Slide-On Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR FMAD1105
BMA adapter FMAD1105 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to BMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BMA to BMA adapter is constructed with jack gender on side 1 and jack on side 2. FMAD1105 BMA jack to BMA jack coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design. Fairview jack BMA to jack BMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BMA adapter FMAD1105 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to BMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

BMA to BMA adapter is constructed with jack gender on side 1 and jack on side 2. FMAD1105 BMA jack to BMA jack coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design.

Fairview jack BMA to jack BMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1105
Product Name Slide-On BMA Jack to BMA Jack Slide-On Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details