Fairview Microwave Inc. Snap-On MMBX Plug to MMBX Plug Slide-On Adapter 12mm Long Bullet,Gold Plated Bronze Body, High Temp, 1.25 VSWR FMAD1077

Description
MMBX adapter FMAD1077 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1077 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design. Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MMBX adapter FMAD1077 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1077 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design. Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On MMBX Plug to MMBX Plug Slide-On Adapter 12mm Long Bullet,Gold Plated Bronze Body, High Temp, 1.25 VSWR - FMAD1077 - Fairview Microwave Inc.
Lewisville, TX, United States
Snap-On MMBX Plug to MMBX Plug Slide-On Adapter 12mm Long Bullet,Gold Plated Bronze Body, High Temp, 1.25 VSWR
FMAD1077
Snap-On MMBX Plug to MMBX Plug Slide-On Adapter 12mm Long Bullet,Gold Plated Bronze Body, High Temp, 1.25 VSWR FMAD1077
MMBX adapter FMAD1077 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1077 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design. Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MMBX adapter FMAD1077 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1077 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design.

Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1077
Product Name Snap-On MMBX Plug to MMBX Plug Slide-On Adapter 12mm Long Bullet,Gold Plated Bronze Body, High Temp, 1.25 VSWR
Frequency Range 12400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details