Fairview Microwave Inc. Precision F Female (Jack) to F Female (Jack) Adapter, Nickel Plated Brass Body, 1.28 VSWR FMAD1065

Description
F adapter FMAD1065 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. F to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1065 F female to F female coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design. Fairview female F to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
F adapter FMAD1065 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. F to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1065 F female to F female coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design. Fairview female F to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision F Female (Jack) to F Female (Jack) Adapter, Nickel Plated Brass Body, 1.28 VSWR - FMAD1065 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision F Female (Jack) to F Female (Jack) Adapter, Nickel Plated Brass Body, 1.28 VSWR
FMAD1065
Precision F Female (Jack) to F Female (Jack) Adapter, Nickel Plated Brass Body, 1.28 VSWR FMAD1065
F adapter FMAD1065 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. F to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1065 F female to F female coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design. Fairview female F to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

F adapter FMAD1065 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1.

F to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1065 F female to F female coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design.

Fairview female F to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1065
Product Name Precision F Female (Jack) to F Female (Jack) Adapter, Nickel Plated Brass Body, 1.28 VSWR
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω - DINFR-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.22 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details