Fairview Microwave Inc. SMA Female (Jack) to MMBX Plug Snap-On Adapter With Male (Plug) Center Contact, Beryllium Copper Body, High Temp, 1.08 VSWR FMAD1061

Description
SMA adapter FMAD1061 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. SMA to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1061 SMA female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter FMAD1061 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. SMA to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1061 SMA female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to MMBX Plug Snap-On Adapter With Male (Plug) Center Contact, Beryllium Copper Body, High Temp, 1.08 VSWR - FMAD1061 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to MMBX Plug Snap-On Adapter With Male (Plug) Center Contact, Beryllium Copper Body, High Temp, 1.08 VSWR
FMAD1061
SMA Female (Jack) to MMBX Plug Snap-On Adapter With Male (Plug) Center Contact, Beryllium Copper Body, High Temp, 1.08 VSWR FMAD1061
SMA adapter FMAD1061 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. SMA to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1061 SMA female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter FMAD1061 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1.

SMA to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1061 SMA female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1061
Product Name SMA Female (Jack) to MMBX Plug Snap-On Adapter With Male (Plug) Center Contact, Beryllium Copper Body, High Temp, 1.08 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details