Fairview Microwave Inc. Miter RA SMA Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR FMAD1044

Description
SMA adapter FMAD1044 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a impedance. This SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1044 SMA female to SMA female coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter FMAD1044 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a impedance. This SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1044 SMA female to SMA female coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter RA SMA Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR - FMAD1044 - Fairview Microwave Inc.
Lewisville, TX, United States
Miter RA SMA Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR
FMAD1044
Miter RA SMA Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR FMAD1044
SMA adapter FMAD1044 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a impedance. This SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1044 SMA female to SMA female coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter FMAD1044 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a impedance. This SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1044 SMA female to SMA female coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA.

Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1044
Product Name Miter RA SMA Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KFPM-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.25 :1
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details