Fairview Microwave Inc. 75 Ohm BNC Female (Jack) to F Female (Jack) Bulkhead Adapter, Nickle Plated Brass Body FMAD1041

Description
BNC adapter FMAD1041 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1041 BNC female to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter FMAD1041 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1041 BNC female to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Female (Jack) to F Female (Jack) Bulkhead Adapter, Nickle Plated Brass Body - FMAD1041 - Fairview Microwave Inc.
Lewisville, TX, United States
75 Ohm BNC Female (Jack) to F Female (Jack) Bulkhead Adapter, Nickle Plated Brass Body
FMAD1041
75 Ohm BNC Female (Jack) to F Female (Jack) Bulkhead Adapter, Nickle Plated Brass Body FMAD1041
BNC adapter FMAD1041 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1041 BNC female to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter FMAD1041 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to F adapter is constructed with female gender on side 1 and female on side 2. FMAD1041 BNC female to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1041
Product Name 75 Ohm BNC Female (Jack) to F Female (Jack) Bulkhead Adapter, Nickle Plated Brass Body
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details