Fairview Microwave Inc. WR-159 Waveguide Standard Gain Horn Antenna With UG-1731/U Flange, 15 dBi Gain and 4.9 GHz to 7.05 GHz FM9860B-15

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9860B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-159 waveguide size. Fairview WR-159 waveguide horn antenna is constructed with a UG-1731/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-159 waveguide antenna with UG-1731/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1731/U WR-159 15 dB gain horn waveguide antenna has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. This waveguide WR-159 horn antenna with UG-1731/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-1731/U input can be found on the WR-159 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9860B-15 Waveguide antenna horn with UG-1731/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-159 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9860B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-159 waveguide size. Fairview WR-159 waveguide horn antenna is constructed with a UG-1731/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-159 waveguide antenna with UG-1731/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1731/U WR-159 15 dB gain horn waveguide antenna has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. This waveguide WR-159 horn antenna with UG-1731/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-1731/U input can be found on the WR-159 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9860B-15 Waveguide antenna horn with UG-1731/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-159 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-159 Waveguide Standard Gain Horn Antenna With UG-1731/U Flange, 15 dBi Gain and 4.9 GHz to 7.05 GHz - FM9860B-15 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-159 Waveguide Standard Gain Horn Antenna With UG-1731/U Flange, 15 dBi Gain and 4.9 GHz to 7.05 GHz
FM9860B-15
WR-159 Waveguide Standard Gain Horn Antenna With UG-1731/U Flange, 15 dBi Gain and 4.9 GHz to 7.05 GHz FM9860B-15
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9860B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-159 waveguide size. Fairview WR-159 waveguide horn antenna is constructed with a UG-1731/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-159 waveguide antenna with UG-1731/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1731/U WR-159 15 dB gain horn waveguide antenna has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. This waveguide WR-159 horn antenna with UG-1731/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-1731/U input can be found on the WR-159 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9860B-15 Waveguide antenna horn with UG-1731/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-159 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9860B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-159 waveguide size. Fairview WR-159 waveguide horn antenna is constructed with a UG-1731/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-159 waveguide antenna with UG-1731/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1731/U WR-159 15 dB gain horn waveguide antenna has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. This waveguide WR-159 horn antenna with UG-1731/U transition has a vertical beam width of and horizontal of degrees at 3 dB.

Additional specs of this 15 dB gain Waveguide horn with UG-1731/U input can be found on the WR-159 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9860B-15 Waveguide antenna horn with UG-1731/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-159 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FM9860B-15
Product Name WR-159 Waveguide Standard Gain Horn Antenna With UG-1731/U Flange, 15 dBi Gain and 4.9 GHz to 7.05 GHz
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Isolator; Circulator
Material Aluminum
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details