Fairview Microwave Inc. WR-102 Waveguide Standard Gain Horn Antenna With UG-1493/U Flange, 10 dBi Gain and 7 GHz to 11 GHz FM9857B-10

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9857B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-102 waveguide size. Fairview WR-102 waveguide horn antenna is constructed with a UG-1493/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-102 waveguide antenna with UG-1493/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1493/U WR-102 10 dB gain horn waveguide antenna has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. This waveguide WR-102 horn antenna with UG-1493/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-1493/U input can be found on the WR-102 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9857B-10 Waveguide antenna horn with UG-1493/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-102 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9857B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-102 waveguide size. Fairview WR-102 waveguide horn antenna is constructed with a UG-1493/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-102 waveguide antenna with UG-1493/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1493/U WR-102 10 dB gain horn waveguide antenna has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. This waveguide WR-102 horn antenna with UG-1493/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-1493/U input can be found on the WR-102 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9857B-10 Waveguide antenna horn with UG-1493/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-102 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-102 Waveguide Standard Gain Horn Antenna With UG-1493/U Flange, 10 dBi Gain and 7 GHz to 11 GHz - FM9857B-10 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-102 Waveguide Standard Gain Horn Antenna With UG-1493/U Flange, 10 dBi Gain and 7 GHz to 11 GHz
FM9857B-10
WR-102 Waveguide Standard Gain Horn Antenna With UG-1493/U Flange, 10 dBi Gain and 7 GHz to 11 GHz FM9857B-10
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9857B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-102 waveguide size. Fairview WR-102 waveguide horn antenna is constructed with a UG-1493/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-102 waveguide antenna with UG-1493/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1493/U WR-102 10 dB gain horn waveguide antenna has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. This waveguide WR-102 horn antenna with UG-1493/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-1493/U input can be found on the WR-102 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9857B-10 Waveguide antenna horn with UG-1493/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-102 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9857B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-102 waveguide size. Fairview WR-102 waveguide horn antenna is constructed with a UG-1493/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-102 waveguide antenna with UG-1493/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1493/U WR-102 10 dB gain horn waveguide antenna has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. This waveguide WR-102 horn antenna with UG-1493/U transition has a vertical beam width of and horizontal of degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-1493/U input can be found on the WR-102 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9857B-10 Waveguide antenna horn with UG-1493/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-102 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FM9857B-10
Product Name WR-102 Waveguide Standard Gain Horn Antenna With UG-1493/U Flange, 10 dBi Gain and 7 GHz to 11 GHz
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.22 to 4.90 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o12242004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 7.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details