Fairview Microwave Inc. WR-90 Waveguide Standard Gain Horn Antenna With UG-135/U Flange, 15 dBi Gain and 8.2 GHz to 12.4 GHz FM9856B-15

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-135/U WR-90 15 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-15 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-135/U WR-90 15 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-15 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 Waveguide Standard Gain Horn Antenna With UG-135/U Flange, 15 dBi Gain and 8.2 GHz to 12.4 GHz - FM9856B-15 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 Waveguide Standard Gain Horn Antenna With UG-135/U Flange, 15 dBi Gain and 8.2 GHz to 12.4 GHz
FM9856B-15
WR-90 Waveguide Standard Gain Horn Antenna With UG-135/U Flange, 15 dBi Gain and 8.2 GHz to 12.4 GHz FM9856B-15
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-135/U WR-90 15 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-15 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-135/U WR-90 15 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB.

Additional specs of this 15 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-15 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FM9856B-15
Product Name WR-90 Waveguide Standard Gain Horn Antenna With UG-135/U Flange, 15 dBi Gain and 8.2 GHz to 12.4 GHz
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.2 :1
View Details