Fairview Microwave Inc. WR-90 Waveguide Standard Gain Horn Antenna Operating From 8.2 GHz to 12.4 GHz With a Nominal 10 dBi Gain With UG-135/U Square Cover Flange FM9856B-10

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-135/U WR-90 10 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-10 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-135/U WR-90 10 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-10 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 Waveguide Standard Gain Horn Antenna Operating From 8.2 GHz to 12.4 GHz With a Nominal 10 dBi Gain With UG-135/U Square Cover Flange - FM9856B-10 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 Waveguide Standard Gain Horn Antenna Operating From 8.2 GHz to 12.4 GHz With a Nominal 10 dBi Gain With UG-135/U Square Cover Flange
FM9856B-10
WR-90 Waveguide Standard Gain Horn Antenna Operating From 8.2 GHz to 12.4 GHz With a Nominal 10 dBi Gain With UG-135/U Square Cover Flange FM9856B-10
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-135/U WR-90 10 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-10 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9856B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-90 waveguide size. Fairview WR-90 waveguide horn antenna is constructed with a UG-135/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-90 waveguide antenna with UG-135/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-135/U WR-90 10 dB gain horn waveguide antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. This waveguide WR-90 horn antenna with UG-135/U transition has a vertical beam width of and horizontal of degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-135/U input can be found on the WR-90 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9856B-10 Waveguide antenna horn with UG-135/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-90 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FM9856B-10
Product Name WR-90 Waveguide Standard Gain Horn Antenna Operating From 8.2 GHz to 12.4 GHz With a Nominal 10 dBi Gain With UG-135/U Square Cover Flange
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1060600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
Conical Horn Antennas - NCHA430 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 42.40 to 58.10 GHz
VSWR 1.25 :1
View Details