Fair-Rite Products Corp. Core Transformer, 61 Toroid, 73Mm; Core Type Fair-Rite 5961001001

Description
CORE TRANSFORMER, 61 TOROID, 73MM; Core Type:Toroid; Core Size:29mm x 19mm x 7.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Description
CORE TRANSFORMER, 61 TOROID, 73MM; Core Type:Toroid; Core Size:29mm x 19mm x 7.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 61 Toroid, 73Mm; Core Type Fair-Rite - 32M6949 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 61 Toroid, 73Mm; Core Type Fair-Rite
32M6949
Core Transformer, 61 Toroid, 73Mm; Core Type Fair-Rite 32M6949
CORE TRANSFORMER, 61 TOROID, 73MM; Core Type:Toroid; Core Size:29mm x 19mm x 7.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 61 TOROID, 73MM; Core Type:Toroid; Core Size:29mm x 19mm x 7.5mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 32M6949
Product Name Core Transformer, 61 Toroid, 73Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount - Plug-In Printed Circuit Audio Transformers - TY-142P - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio; Pulse Transformers
Mounting PCB/SMD
View Details
7 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details