Fair-Rite Products Corp. Ferrite Core, Split, 4.9Mm, 215Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite 461164951

Description
FERRITE CORE, SPLIT, 4.9MM, 215OHM/100MHZ, 1GHZ; Cable Diameter:4.9mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 4.9MM, 215OHM/100MHZ, 1GHZ; Cable Diameter:4.9mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 4.9Mm, 215Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite - 77M7691 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 4.9Mm, 215Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite
77M7691
Ferrite Core, Split, 4.9Mm, 215Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite 77M7691
FERRITE CORE, SPLIT, 4.9MM, 215OHM/100MHZ, 1GHZ; Cable Diameter:4.9mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 4.9MM, 215OHM/100MHZ, 1GHZ; Cable Diameter:4.9mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:215ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Split Core Ferrite, 4.9Mm, 800 Ohm Rohs Compliant Fair-Rite - 50AK7646 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 4.9Mm, 800 Ohm Rohs Compliant Fair-Rite
50AK7646
Split Core Ferrite, 4.9Mm, 800 Ohm Rohs Compliant Fair-Rite 50AK7646
SPLIT CORE FERRITE, 4.9MM, 800 OHM ROHS COMPLIANT: YES

SPLIT CORE FERRITE, 4.9MM, 800 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 77M7691
Product Name Ferrite Core, Split, 4.9Mm, 215Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details