FERRITE CORE, CYLINDRICAL, 220 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Product Length:13.8mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:220ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 05C0408 |
| Product Name | Ferrite Core, Cylindrical, 220 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite |
| Material Type | Ferrite |