Fair-Rite Products Corp. Ferrite Core, Cylindrical; Outer Diameter Fair-Rite 2677006302

Description
FERRITE CORE, CYLINDRICAL; Outer Diameter:9.5mm; Product Length:10.4mm; Inner Diameter:4.75mm; Frequency Min:-; Frequency Max:-; Impedance:40ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL; Outer Diameter:9.5mm; Product Length:10.4mm; Inner Diameter:4.75mm; Frequency Min:-; Frequency Max:-; Impedance:40ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite - 25H9722 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite
25H9722
Ferrite Core, Cylindrical; Outer Diameter Fair-Rite 25H9722
FERRITE CORE, CYLINDRICAL; Outer Diameter:9.5mm; Product Length:10.4mm; Inner Diameter:4.75mm; Frequency Min:-; Frequency Max:-; Impedance:40ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL; Outer Diameter:9.5mm; Product Length:10.4mm; Inner Diameter:4.75mm; Frequency Min:-; Frequency Max:-; Impedance:40ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 25H9722
Product Name Ferrite Core, Cylindrical; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details