Outer Diameter:9.5mm; Product Length:19.05mm; Inner Diameter:5.1mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 70W1676 |
| Product Name | Outer Diameter Fair-Rite |
| Material Type | Ferrite |