FERRITE CORE, CYLINDRICAL, 250 OHM/100MHZ, 300MHZ; Outer Diameter:14.3mm; Product Length:28.6mm; Inner Diameter:6.35mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:255ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 88F5751 |
| Product Name | Ferrite Core, Cylindrical, 250 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite |
| Material Type | Ferrite |