Fair-Rite Products Corp. Emi Suppression Bead, 82 Ohm, 5.1Mm; Outer Diameter Fair-Rite 2643022401

Description
EMI SUPPRESSION BEAD, 82 OHM, 5.1MM; Outer Diameter:5.1mm; Product Length:6.35mm; Inner Diameter:1.45mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:82ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EMI SUPPRESSION BEAD, 82 OHM, 5.1MM; Outer Diameter:5.1mm; Product Length:6.35mm; Inner Diameter:1.45mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:82ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Suppression Bead, 82 Ohm, 5.1Mm; Outer Diameter Fair-Rite - 99F8258 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Bead, 82 Ohm, 5.1Mm; Outer Diameter Fair-Rite
99F8258
Emi Suppression Bead, 82 Ohm, 5.1Mm; Outer Diameter Fair-Rite 99F8258
EMI SUPPRESSION BEAD, 82 OHM, 5.1MM; Outer Diameter:5.1mm; Product Length:6.35mm; Inner Diameter:1.45mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:82ohm; Product Range:- RoHS Compliant: Yes

EMI SUPPRESSION BEAD, 82 OHM, 5.1MM; Outer Diameter:5.1mm; Product Length:6.35mm; Inner Diameter:1.45mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:82ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 99F8258
Product Name Emi Suppression Bead, 82 Ohm, 5.1Mm; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details