FERRITE CORE, CYLINDRICAL, 60 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Product Length:6mm; Inner Diameter:1.3mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:83ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 92B2104 |
| Product Name | Ferrite Core, Cylindrical, 60 Ohm/100Mhz, 300Mhz; Outer Diameter Fair-Rite |
| Material Type | Ferrite |