FactoryMation PT03G-5000-0005V

Description
Features: Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT03G-5000-0005V
PT03G-5000-0005V
Features: Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-250psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP65 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name PT03G-5000-0005V
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Board Mount Pressure Sensors - 1010382-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Sensors - 2133322 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
2 suppliers