FactoryMation DTB4896LVE

Description
Features: Delta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse VoltageDelta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse Voltage Output 1 Linear voltage output, 0-5V or 0-10V DC Output 2 - Voltage Pulse output, 14V (-20% to +10%) / 40mA max. Three alarm outputs Two Event inputs Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100) Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV) Input Voltage 100 to 240VAC (Operation Voltage 85% to 110% rated voltage) RS-485 Communication MODBUS ASCII/RTU Protocol Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control) Dual Loop Control (Heating and Cooling) with Autotuning Agency Approvals: UL / cUL / CE 1 year warranty
Description
Features: Delta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse VoltageDelta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse Voltage Output 1 Linear voltage output, 0-5V or 0-10V DC Output 2 - Voltage Pulse output, 14V (-20% to +10%) / 40mA max. Three alarm outputs Two Event inputs Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100) Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV) Input Voltage 100 to 240VAC (Operation Voltage 85% to 110% rated voltage) RS-485 Communication MODBUS ASCII/RTU Protocol Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control) Dual Loop Control (Heating and Cooling) with Autotuning Agency Approvals: UL / cUL / CE 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
DTB4896LVE
DTB4896LVE
Features: Delta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse VoltageDelta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse Voltage Output 1 Linear voltage output, 0-5V or 0-10V DC Output 2 - Voltage Pulse output, 14V (-20% to +10%) / 40mA max. Three alarm outputs Two Event inputs Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100) Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV) Input Voltage 100 to 240VAC (Operation Voltage 85% to 110% rated voltage) RS-485 Communication MODBUS ASCII/RTU Protocol Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control) Dual Loop Control (Heating and Cooling) with Autotuning Agency Approvals: UL / cUL / CE 1 year warranty

Features:
Delta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse VoltageDelta Temperature Controller, Series B, 1/8 DIN, 100-240VAC Input, Event Input, Output 1 - Linear Voltage, Output 2 - Pulse Voltage

  • Output 1 Linear voltage output, 0-5V or 0-10V DC
  • Output 2 - Voltage Pulse output, 14V (-20% to +10%) / 40mA max.
  • Three alarm outputs
  • Two Event inputs
  • Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100)
  • Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV)
  • Input Voltage 100 to 240VAC (Operation Voltage 85% to 110% rated voltage)
  • RS-485 Communication MODBUS ASCII/RTU Protocol
  • Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control)
  • Dual Loop Control (Heating and Cooling) with Autotuning
  • Agency Approvals: UL / cUL / CE
  • 1 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Temperature Controllers
Product Name DTB4896LVE
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Temperature Controllers - 1743107 - RS Components, Ltd.
Specs
Standards and Compliance RoHS
Inputs 2 inputs
Control Outputs 2 outputs
View Details