Features: Delta Temperature Controller, Series B, 1/16 DIN, 100-240VAC Input, Output 1 - Relay, Output 2 - RelayDelta Temperature Controller, Series B, 1/16 DIN, 100-240VAC Input, Output 1 - Relay, Output 2 - Relay
Output 1 - Relay output, SPST, 250VAC / 5A
Output 2 - Relay output, SPST, 250VAC / 5A
One alarm output
Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100)
Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV)
Input Voltage 100 to 240VAC (Operation Voltage 85% to 110% rated voltage)
RS-485 Communication MODBUS ASCII/RTU Protocol
Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control)
Dual Loop Control (Heating and Cooling) with Autotuning
Agency Approvals: UL / cUL / CE
1 year warranty
Features:
Delta Temperature Controller, Series B, 1/16 DIN, 100-240VAC Input, Output 1 - Relay, Output 2 - RelayDelta Temperature Controller, Series B, 1/16 DIN, 100-240VAC Input, Output 1 - Relay, Output 2 - Relay
- Output 1 - Relay output, SPST, 250VAC / 5A
- Output 2 - Relay output, SPST, 250VAC / 5A
- One alarm output
- Sensor Type: Thermocouple (K, J, T, E, N, R, S, B, L, U, TXK), 3 wire platinum RTD (pt100, jpt100)
- Analog Input (0-5V, 0-10V, 0-20mA, 4-20mA, 0-50mV)
- Input Voltage 100 to 240VAC (Operation Voltage 85% to 110% rated voltage)
- RS-485 Communication MODBUS ASCII/RTU Protocol
- Four control modes: PID, ON/OFF, Manual or PID program control (Ramp/Soak Control)
- Dual Loop Control (Heating and Cooling) with Autotuning
- Agency Approvals: UL / cUL / CE
- 1 year warranty