This custom all-welded heavy-duty shop table features a 7-gauge stainless steel top and 9 drawers. (6 are 4" high and 3 are 10" high.) The measurements of this unit are 72" w x 36" d x 34" h and it weighs 838 lbs. Each drawer has a key lock.
| Strong Hold Products | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | T7236-9DB-CCSL-SSTOP |
| Product Name | Shop Table With Keylock Drawers and Stainless Steel Top |
| Type | Assembly or Test Bench |
| Length | 72.0 inch (1829 mm) |
| Width | 36.0 inch (914.40 mm) |