Strong Hold Products Standard Shop Table With Maple Top T6036-MT-2DB

Description
These shop tables are ideal for assembly, packing, shipping, maintenance or wherever a large working area is required. The legs are 2" x 2" x 1/4" angle and the top is 7-gauge steel with a 1 3/4" maple block attached. Both drawers are 6" high, 20" in depth, have a hasp for a padlock, and can hold up to 225 pounds. Construction is all-welded to give superior rigidity and stability.
Description
These shop tables are ideal for assembly, packing, shipping, maintenance or wherever a large working area is required. The legs are 2" x 2" x 1/4" angle and the top is 7-gauge steel with a 1 3/4" maple block attached. Both drawers are 6" high, 20" in depth, have a hasp for a padlock, and can hold up to 225 pounds. Construction is all-welded to give superior rigidity and stability.

Suppliers

Company
Product
Description
Supplier Links
Standard Shop Table With Maple Top - T6036-MT-2DB - Strong Hold Products
Louisville, KY, USA
Standard Shop Table With Maple Top
T6036-MT-2DB
Standard Shop Table With Maple Top T6036-MT-2DB
These shop tables are ideal for assembly, packing, shipping, maintenance or wherever a large working area is required. The legs are 2" x 2" x 1/4" angle and the top is 7-gauge steel with a 1 3/4" maple block attached. Both drawers are 6" high, 20" in depth, have a hasp for a padlock, and can hold up to 225 pounds. Construction is all-welded to give superior rigidity and stability.

These shop tables are ideal for assembly, packing, shipping, maintenance or wherever a large working area is required. The legs are 2" x 2" x 1/4" angle and the top is 7-gauge steel with a 1 3/4" maple block attached. Both drawers are 6" high, 20" in depth, have a hasp for a padlock, and can hold up to 225 pounds. Construction is all-welded to give superior rigidity and stability.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number T6036-MT-2DB
Product Name Standard Shop Table With Maple Top
Type Heavyduty
Length 60.0 inch (1524 mm)
Width 36.0 inch (914.40 mm)
Height 34.0 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 9097101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details