Strong Hold tables meet virtually every strength requirement for heavy manufacturing, assembly and maintenance type work. The top is made from 7-gauge steel and the legs are from 2" x 2" x 1/4" angle. Tables greater than 6' in width require 6 legs. Tables can be customized by adding optional accessories.
| Strong Hold Products | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | T10836 |
| Product Name | Standard Shop Table |
| Type | Heavyduty |
| Length | 108.0 inch (2743 mm) |
| Width | 36.0 inch (914.40 mm) |