This 2 shift cabinet fits great in areas where space is limited. It has 2 locking handles and divided in the center. There are 40 adjustable dividers and more can be added. This cabinet is shown in Miller Blue. Other colors are available.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 66-DS-242-8PH/40VD-SB |
| Product Name | Two-Shift Storage Cabinet |
| Use | Commercial; Industrial |
| Type | Bin Cabinet |
| Features | Heavy Duty |
| Material | Steel |