This cabinet comes complete with adjustable shelves, ventilated doors, vented back and casters for mobility to transport product from one area to another. Available in a variety of widths for larger or smaller jobs.
| Strong Hold Products | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 65-V-243-CA |
| Product Name | Mobile Ventilated Cabinet |
| Use | Commercial; Industrial |
| Type | Shelving Cabinet |
| Features | Heavy Duty; Portable |
| Material | Steel |