Strong Hold Products Bin Storage Cabinet with Wardrobe Style Shelves 46-BSCW-241-3WLR

Description
Need a place to put those small tools and organize your shop; look no further. This all welded storage cabinet comes with 165 yellow bins, 3 adjustable wardrobe shelves and a full-width shelf. The large bin is 8 1/4" w x 14 3/4" d x 7" h and can hold up to 60 lbs. The small bin measures 4 1/8" w x 7 3/8" d x 3" h, and can hold up to 10 lbs. Shelf capacity up to 850 lbs.
Description
Need a place to put those small tools and organize your shop; look no further. This all welded storage cabinet comes with 165 yellow bins, 3 adjustable wardrobe shelves and a full-width shelf. The large bin is 8 1/4" w x 14 3/4" d x 7" h and can hold up to 60 lbs. The small bin measures 4 1/8" w x 7 3/8" d x 3" h, and can hold up to 10 lbs. Shelf capacity up to 850 lbs.

Suppliers

Company
Product
Description
Supplier Links
Bin Storage Cabinet with Wardrobe Style Shelves - 46-BSCW-241-3WLR - Strong Hold Products
Louisville, KY, USA
Bin Storage Cabinet with Wardrobe Style Shelves
46-BSCW-241-3WLR
Bin Storage Cabinet with Wardrobe Style Shelves 46-BSCW-241-3WLR
Need a place to put those small tools and organize your shop; look no further. This all welded storage cabinet comes with 165 yellow bins, 3 adjustable wardrobe shelves and a full-width shelf. The large bin is 8 1/4" w x 14 3/4" d x 7" h and can hold up to 60 lbs. The small bin measures 4 1/8" w x 7 3/8" d x 3" h, and can hold up to 10 lbs. Shelf capacity up to 850 lbs.

Need a place to put those small tools and organize your shop; look no further. This all welded storage cabinet comes with 165 yellow bins, 3 adjustable wardrobe shelves and a full-width shelf. The large bin is 8 1/4" w x 14 3/4" d x 7" h and can hold up to 60 lbs. The small bin measures 4 1/8" w x 7 3/8" d x 3" h, and can hold up to 10 lbs. Shelf capacity up to 850 lbs.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 46-BSCW-241-3WLR
Product Name Bin Storage Cabinet with Wardrobe Style Shelves
Use Commercial; Industrial
Type Bin Cabinet; Shelving Cabinet
Features Heavy Duty
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.75 inch (69.85 mm)
Width 11.50 inch (292 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details