Strong Hold Products Stainless Steel Wardrobe Cabinet with Drawers 45-W-243-4DB-SS

Description
These stainless steel wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high. All drawers are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables.
Description
These stainless steel wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high. All drawers are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Wardrobe Cabinet with Drawers - 45-W-243-4DB-SS - Strong Hold Products
Louisville, KY, USA
Stainless Steel Wardrobe Cabinet with Drawers
45-W-243-4DB-SS
Stainless Steel Wardrobe Cabinet with Drawers 45-W-243-4DB-SS
These stainless steel wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high. All drawers are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables.

These stainless steel wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models have 2 drawers 3" high and 2 drawers 4" high. The 7-drawer models have 4 drawers 3" high and 3 drawers 4" high. All drawers are 20" deep. The 3-point locking mechanism in the door with a padlock hasp securely stores your valuables.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Cabinets and Casework
Product Number 45-W-243-4DB-SS
Product Name Stainless Steel Wardrobe Cabinet with Drawers
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet; Wardrobe Cabinet
Features Heavy Duty
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 1340448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.99 inch (330 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details