Modify your workstation to include a fluorecent light fixture for those darker areas or those areas that just need more light.
| Strong Hold Products | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 45-UC-301-FL |
| Product Name | Cabinet Workstation w/ Upper Compartment |
| Type | Assembly or Test Bench |
| Length | 48.0 inch (1219 mm) |
| Width | 30.0 inch (762.00 mm) |