RS Components, Ltd. Workbenches 659641

Description
Bott 16921500.16 Workbench
Request a Quote
Description
Bott 16921500.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 659641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
659641
Workbenches 659641
Bott 16921500.16 Workbench

Bott 16921500.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 659641
Product Name Workbenches
Length 27.6 inch (700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 659654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
Worktops - 6883606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 440908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
Workbenches - 1357337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details