Strong Hold's Custom Mobile Cabinet Workbench with (4) 6" high key lock drawers. This unit has 2 swivel and 2 rigid casters and a push handle for mobility.
| Strong Hold Products | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 42.2-360-CSU-4DB-CA |
| Product Name | Mobile Cabinet Workbench |
| Type | Assembly or Test Bench |
| Length | 48.0 inch (1219 mm) |
| Width | 36.0 inch (914.40 mm) |