Strong Hold Products Standard Shop Desk With Drawer 34-SD-TD-281

Description
Strong Hold's all-welded shop desks are made from heavy-duty 12-gauge steel and are designed to last. Our shop desks are commonly found in assembly areas, maintenance departments, warehouses and on shipping and receiving docks. Strong Hold?s shop desks feature a 3-point lock system, wrap around design, 3/16" steel legs (with 6" sweep space) and shelves that are secured by 3/8" carriage bolts. These features, along with an industrial enamel finish, produce a solid, strong and dependable desk. Our goal is to meet your needs in providing storage solutions. If you do not see the shop desk that suits your application, many other features are available on a custom fabrication basis. For more information, you can call one of our sales professionals at 800- 880-2625 or you can visit our website at www.strong-hold.com.
Description
Strong Hold's all-welded shop desks are made from heavy-duty 12-gauge steel and are designed to last. Our shop desks are commonly found in assembly areas, maintenance departments, warehouses and on shipping and receiving docks. Strong Hold?s shop desks feature a 3-point lock system, wrap around design, 3/16" steel legs (with 6" sweep space) and shelves that are secured by 3/8" carriage bolts. These features, along with an industrial enamel finish, produce a solid, strong and dependable desk. Our goal is to meet your needs in providing storage solutions. If you do not see the shop desk that suits your application, many other features are available on a custom fabrication basis. For more information, you can call one of our sales professionals at 800- 880-2625 or you can visit our website at www.strong-hold.com.

Suppliers

Company
Product
Description
Supplier Links
Standard Shop Desk With Drawer - 34-SD-TD-281 - Strong Hold Products
Louisville, KY, USA
Standard Shop Desk With Drawer
34-SD-TD-281
Standard Shop Desk With Drawer 34-SD-TD-281
Strong Hold's all-welded shop desks are made from heavy-duty 12-gauge steel and are designed to last. Our shop desks are commonly found in assembly areas, maintenance departments, warehouses and on shipping and receiving docks. Strong Hold?s shop desks feature a 3-point lock system, wrap around design, 3/16" steel legs (with 6" sweep space) and shelves that are secured by 3/8" carriage bolts. These features, along with an industrial enamel finish, produce a solid, strong and dependable desk. Our goal is to meet your needs in providing storage solutions. If you do not see the shop desk that suits your application, many other features are available on a custom fabrication basis. For more information, you can call one of our sales professionals at 800- 880-2625 or you can visit our website at www.strong-hold.com.

Strong Hold's all-welded shop desks are made from heavy-duty 12-gauge steel and are designed to last. Our shop desks are commonly found in assembly areas, maintenance departments, warehouses and on shipping and receiving docks. Strong Hold?s shop desks feature a 3-point lock system, wrap around design, 3/16" steel legs (with 6" sweep space) and shelves that are secured by 3/8" carriage bolts. These features, along with an industrial enamel finish, produce a solid, strong and dependable desk. Our goal is to meet your needs in providing storage solutions. If you do not see the shop desk that suits your application, many other features are available on a custom fabrication basis. For more information, you can call one of our sales professionals at 800- 880-2625 or you can visit our website at www.strong-hold.com.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number 34-SD-TD-281
Product Name Standard Shop Desk With Drawer
Type Desk
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Vertical Laminar Flow Workstation - AC632TLF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details