Strong Hold Products Foreman's Cabinet Desk 34-SD-282

Description
This foreman's cabinet desk is our durable 12- gauge top of the line. Sloped writing surface, top paper compartment and inside storage with 2 adjustable shelves.
Description
This foreman's cabinet desk is our durable 12- gauge top of the line. Sloped writing surface, top paper compartment and inside storage with 2 adjustable shelves.

Suppliers

Company
Product
Description
Supplier Links
Foreman's Cabinet Desk - 34-SD-282 - Strong Hold Products
Louisville, KY, USA
Foreman's Cabinet Desk
34-SD-282
Foreman's Cabinet Desk 34-SD-282
This foreman's cabinet desk is our durable 12- gauge top of the line. Sloped writing surface, top paper compartment and inside storage with 2 adjustable shelves.

This foreman's cabinet desk is our durable 12- gauge top of the line. Sloped writing surface, top paper compartment and inside storage with 2 adjustable shelves.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Workbenches and Workstations (Industrial)
Product Number 34-SD-282
Product Name Foreman's Cabinet Desk
Type Desk
Length 36.0 inch (914 mm)
Width 28.0 inch (711.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2723777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details