Exxelia Capacitors - Ceramic Capacitors 501CHB1R8BSLE

Description
Win Source Part Number: 1172202-501CHB1R8BSL E Category: Capacitors>Ceramic Capacitors Series: CH Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 1.8 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P100 Thickness (Max): 0.102" (2.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: EXXELIA Temex Other Names: 2821-501CHB1R8BSLETR
Request a Quote Datasheet
Description
Win Source Part Number: 1172202-501CHB1R8BSL E Category: Capacitors>Ceramic Capacitors Series: CH Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 1.8 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P100 Thickness (Max): 0.102" (2.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: EXXELIA Temex Other Names: 2821-501CHB1R8BSLETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1172202-501CHB1R8BSLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1172202-501CHB1R8BSLE
Capacitors - Ceramic Capacitors 1172202-501CHB1R8BSLE
Win Source Part Number: 1172202-501CHB1R8BSL E Category: Capacitors>Ceramic Capacitors Series: CH Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 1.8 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P100 Thickness (Max): 0.102" (2.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: EXXELIA Temex Other Names: 2821-501CHB1R8BSLETR

Win Source Part Number: 1172202-501CHB1R8BSLE
Category: Capacitors>Ceramic Capacitors
Series: CH
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 1.8 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: P100
Thickness (Max): 0.102" (2.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: EXXELIA Temex
Other Names: 2821-501CHB1R8BSLETR

Buy Now Datasheet
Ceramic Capacitors - 1415-501CHB1R8BSLE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Ceramic Capacitors
1415-501CHB1R8BSLE
Ceramic Capacitors 1415-501CHB1R8BSLE
CAP HIGHQ 1,8pF 500V P100 1111

CAP HIGHQ 1,8pF 500V P100 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors
Product Number 1172202-501CHB1R8BSLE 1415-501CHB1R8BSLE
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers