The 251SHF100JSE is a surface-mount ceramic capacitor from the SH Series Super HiQ, with a capacitance of 10 pF, a working voltage of 250 V DC, and an NPO dielectric with a temperature coefficient of 0 ± 30 ppm/°C from −55°C to +150°C. It is packaged in the 0805 size (2.03 mm × 1.27 mm), features silver/palladium non-magnetic terminations, and meets RoHS and REACH compliance. The capacitor exhibits low ESR and high self-resonant frequencies, suitable for RF applications such as filtering, tuning, and DC blocking.
CAP HIGHQ 10pF 250V NPO 0805
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-251SHF100JSE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |